Capital Lighting, Inc. 10140FG/SLP Lamps-Table Lamps 366202

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 30.75 Length 30.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Firenze Gold Weight: 5.95 Product Name: One Light Table Lamp UPC: 014817485455 Category: Portable Lamps Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 30.75 Length 30.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Firenze Gold Weight: 5.95 Product Name: One Light Table Lamp UPC: 014817485455 Category: Portable Lamps Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
10140FG/SLP Lamps-Table Lamps - 366202 - Capital Lighting, Inc.
Columbus, OH, USA
10140FG/SLP Lamps-Table Lamps
366202
10140FG/SLP Lamps-Table Lamps 366202
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 30.75 Length 30.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Firenze Gold Weight: 5.95 Product Name: One Light Table Lamp UPC: 014817485455 Category: Portable Lamps Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 30.75
Length 30.75
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Firenze Gold
Weight: 5.95
Product Name: One Light Table Lamp
UPC: 014817485455
Category: Portable Lamps
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Dry
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366202
Product Name 10140FG/SLP Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details