Capital Lighting, Inc. N2343 Foyer/Hall Lanterns-Glass w/Frame 366012

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.75 Height: 60.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Bronze Weight: 133 Product Name: 12 Light Pendant UPC: 840254019430 Category: Foyer Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.75 Height: 60.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Bronze Weight: 133 Product Name: 12 Light Pendant UPC: 840254019430 Category: Foyer Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
N2343 Foyer/Hall Lanterns-Glass w/Frame - 366012 - Capital Lighting, Inc.
Columbus, OH, USA
N2343 Foyer/Hall Lanterns-Glass w/Frame
366012
N2343 Foyer/Hall Lanterns-Glass w/Frame 366012
PRODUCT DETAILS / SPECS Width/Dia: 33.75 Height: 60.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Bronze Weight: 133 Product Name: 12 Light Pendant UPC: 840254019430 Category: Foyer Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 33.75
Height: 60.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Bronze
Weight: 133
Product Name: 12 Light Pendant
UPC: 840254019430
Category: Foyer
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366012
Product Name N2343 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details