Capital Lighting, Inc. 96918-BS/OPL Mini Pendants-Cable 365994

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 14.00 Length 14.00 Bulb Type: GY6.35 Qty: 1 Wattage: 35 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594035018 Category: Low Voltage Pendant Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 14.00 Length 14.00 Bulb Type: GY6.35 Qty: 1 Wattage: 35 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594035018 Category: Low Voltage Pendant Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
96918-BS/OPL Mini Pendants-Cable - 365994 - Capital Lighting, Inc.
Columbus, OH, USA
96918-BS/OPL Mini Pendants-Cable
365994
96918-BS/OPL Mini Pendants-Cable 365994
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 14.00 Length 14.00 Bulb Type: GY6.35 Qty: 1 Wattage: 35 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594035018 Category: Low Voltage Pendant Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 14.00
Length 14.00
Bulb
Type: GY6.35
Qty: 1
Wattage: 35
Finish: Brushed Steel
Product Name: One Light Pendant
UPC: 641594035018
Category: Low Voltage Pendant
Glass: Opal
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365994
Product Name 96918-BS/OPL Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details