Capital Lighting, Inc. 2540-04-64 Island/Pool Table-4 Light + 365989

Description
PRODUCT DETAILS / SPECS Height: 60.00 Length 60.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Bordeaux Weight: 22.4 Product Name: Four Light Island Pendant UPC: 093185043788 Category: Island Pendants Glass: Tapioca Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Height: 60.00 Length 60.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Bordeaux Weight: 22.4 Product Name: Four Light Island Pendant UPC: 093185043788 Category: Island Pendants Glass: Tapioca Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2540-04-64 Island/Pool Table-4 Light + - 365989 - Capital Lighting, Inc.
Columbus, OH, USA
2540-04-64 Island/Pool Table-4 Light +
365989
2540-04-64 Island/Pool Table-4 Light + 365989
PRODUCT DETAILS / SPECS Height: 60.00 Length 60.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Bordeaux Weight: 22.4 Product Name: Four Light Island Pendant UPC: 093185043788 Category: Island Pendants Glass: Tapioca Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Height: 60.00
Length 60.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Bordeaux
Weight: 22.4
Product Name: Four Light Island Pendant
UPC: 093185043788
Category: Island Pendants
Glass: Tapioca
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365989
Product Name 2540-04-64 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details