Capital Lighting, Inc. 2540-06-64 Mid. Chandeliers-Glass Up 365987

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 29.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Bordeaux Weight: 35.96 Product Name: Six Light Chandelier UPC: 093185043795 Category: Chandeliers Glass: Tapioca Shipped Via: UPS Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 29.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Bordeaux Weight: 35.96 Product Name: Six Light Chandelier UPC: 093185043795 Category: Chandeliers Glass: Tapioca Shipped Via: UPS Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2540-06-64 Mid. Chandeliers-Glass Up - 365987 - Capital Lighting, Inc.
Columbus, OH, USA
2540-06-64 Mid. Chandeliers-Glass Up
365987
2540-06-64 Mid. Chandeliers-Glass Up 365987
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 29.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Bordeaux Weight: 35.96 Product Name: Six Light Chandelier UPC: 093185043795 Category: Chandeliers Glass: Tapioca Shipped Via: UPS Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 29.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Bordeaux
Weight: 35.96
Product Name: Six Light Chandelier
UPC: 093185043795
Category: Chandeliers
Glass: Tapioca
Shipped Via: UPS
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365987
Product Name 2540-06-64 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2407120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details