Capital Lighting, Inc. 2541-04-64 Pendants-Bowl Style 365986

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 26.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Bordeaux Weight: 27.38 Product Name: Four Light Bowl Pendant UPC: 093185043818 Category: Bowl Pendants Glass: Tapioca Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 26.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Bordeaux Weight: 27.38 Product Name: Four Light Bowl Pendant UPC: 093185043818 Category: Bowl Pendants Glass: Tapioca Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2541-04-64 Pendants-Bowl Style - 365986 - Capital Lighting, Inc.
Columbus, OH, USA
2541-04-64 Pendants-Bowl Style
365986
2541-04-64 Pendants-Bowl Style 365986
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 26.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Bordeaux Weight: 27.38 Product Name: Four Light Bowl Pendant UPC: 093185043818 Category: Bowl Pendants Glass: Tapioca Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 23.25
Height: 26.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Bordeaux
Weight: 27.38
Product Name: Four Light Bowl Pendant
UPC: 093185043818
Category: Bowl Pendants
Glass: Tapioca
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365986
Product Name 2541-04-64 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details