Capital Lighting, Inc. 2548-01-32 Sconces-Single Glass 365983

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 10.00 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 4.06 Product Name: One Light Wall Bracket UPC: 093185043030 Category: Wall Brackets Glass: White Linen Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 10.00 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 4.06 Product Name: One Light Wall Bracket UPC: 093185043030 Category: Wall Brackets Glass: White Linen Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2548-01-32 Sconces-Single Glass - 365983 - Capital Lighting, Inc.
Columbus, OH, USA
2548-01-32 Sconces-Single Glass
365983
2548-01-32 Sconces-Single Glass 365983
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 10.00 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 4.06 Product Name: One Light Wall Bracket UPC: 093185043030 Category: Wall Brackets Glass: White Linen Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 10.00
Extension: 6.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Weight: 4.06
Product Name: One Light Wall Bracket
UPC: 093185043030
Category: Wall Brackets
Glass: White Linen
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365983
Product Name 2548-01-32 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details