Capital Lighting, Inc. 2548-04-32 Pendants-Bowl Style 365980

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Weight: 35.86 Product Name: Four Light Bowl Pendant UPC: 093185043054 Category: Bowl Pendants Glass: White Linen Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Weight: 35.86 Product Name: Four Light Bowl Pendant UPC: 093185043054 Category: Bowl Pendants Glass: White Linen Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2548-04-32 Pendants-Bowl Style - 365980 - Capital Lighting, Inc.
Columbus, OH, USA
2548-04-32 Pendants-Bowl Style
365980
2548-04-32 Pendants-Bowl Style 365980
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Weight: 35.86 Product Name: Four Light Bowl Pendant UPC: 093185043054 Category: Bowl Pendants Glass: White Linen Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 24.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Antique Bronze
Weight: 35.86
Product Name: Four Light Bowl Pendant
UPC: 093185043054
Category: Bowl Pendants
Glass: White Linen
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365980
Product Name 2548-04-32 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details