Capital Lighting, Inc. 2634-04-32 Pendants-Drum Shade 365959

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 27.75 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Antique Bronze Weight: 13.94 Product Name: Four Light Bowl Pendant UPC: 093185043580 Category: Bowl Pendants Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 27.75 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Antique Bronze Weight: 13.94 Product Name: Four Light Bowl Pendant UPC: 093185043580 Category: Bowl Pendants Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2634-04-32 Pendants-Drum Shade - 365959 - Capital Lighting, Inc.
Columbus, OH, USA
2634-04-32 Pendants-Drum Shade
365959
2634-04-32 Pendants-Drum Shade 365959
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 27.75 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Antique Bronze Weight: 13.94 Product Name: Four Light Bowl Pendant UPC: 093185043580 Category: Bowl Pendants Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 27.75
Bulb
Type: Medium
Qty: 4
Wattage: 75
Finish: Antique Bronze
Weight: 13.94
Product Name: Four Light Bowl Pendant
UPC: 093185043580
Category: Bowl Pendants
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365959
Product Name 2634-04-32 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details