Capital Lighting, Inc. 2539-01-64 Sconces-Single Glass 365953

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 12.25 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bordeaux Weight: 3.3 Product Name: One Light Wall Bracket UPC: 093185043269 Category: Wall Brackets Glass: Tapioca Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 12.25 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bordeaux Weight: 3.3 Product Name: One Light Wall Bracket UPC: 093185043269 Category: Wall Brackets Glass: Tapioca Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2539-01-64 Sconces-Single Glass - 365953 - Capital Lighting, Inc.
Columbus, OH, USA
2539-01-64 Sconces-Single Glass
365953
2539-01-64 Sconces-Single Glass 365953
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 12.25 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bordeaux Weight: 3.3 Product Name: One Light Wall Bracket UPC: 093185043269 Category: Wall Brackets Glass: Tapioca Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 12.25
Extension: 6.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bordeaux
Weight: 3.3
Product Name: One Light Wall Bracket
UPC: 093185043269
Category: Wall Brackets
Glass: Tapioca
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365953
Product Name 2539-01-64 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details