PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 15.00
Length 15.00
Bulb
Type: G-9
Qty: 1
Wattage: 40
Finish: Brushed Steel
Product Name: One Light Pendant
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry
Wire: 10`
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 365942 |
| Product Name | 97119-BS/RED Mini Pendants-Cable |
| Application | Residential |