Capital Lighting, Inc. 2633-03-64 Foyer/Hall Lanterns-Open Frame 365924

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 27.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bordeaux Weight: 14.16 Product Name: Three Light Foyer Pendant UPC: 093185043559 Category: Bowl Pendants Glass: Tapioca Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 27.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bordeaux Weight: 14.16 Product Name: Three Light Foyer Pendant UPC: 093185043559 Category: Bowl Pendants Glass: Tapioca Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2633-03-64 Foyer/Hall Lanterns-Open Frame - 365924 - Capital Lighting, Inc.
Columbus, OH, USA
2633-03-64 Foyer/Hall Lanterns-Open Frame
365924
2633-03-64 Foyer/Hall Lanterns-Open Frame 365924
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 27.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bordeaux Weight: 14.16 Product Name: Three Light Foyer Pendant UPC: 093185043559 Category: Bowl Pendants Glass: Tapioca Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 17.25
Height: 27.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Bordeaux
Weight: 14.16
Product Name: Three Light Foyer Pendant
UPC: 093185043559
Category: Bowl Pendants
Glass: Tapioca
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365924
Product Name 2633-03-64 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details