Capital Lighting, Inc. 2529-09-27 Mid. Chandeliers-Glass Up 365907

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 28.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Black Cherry Weight: 44.32 Product Name: Nine Light Chandelier UPC: 093185043757 Category: Chandeliers Glass: Shaded Umber Shipped Via: UPS Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 28.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Black Cherry Weight: 44.32 Product Name: Nine Light Chandelier UPC: 093185043757 Category: Chandeliers Glass: Shaded Umber Shipped Via: UPS Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2529-09-27 Mid. Chandeliers-Glass Up - 365907 - Capital Lighting, Inc.
Columbus, OH, USA
2529-09-27 Mid. Chandeliers-Glass Up
365907
2529-09-27 Mid. Chandeliers-Glass Up 365907
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 28.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Black Cherry Weight: 44.32 Product Name: Nine Light Chandelier UPC: 093185043757 Category: Chandeliers Glass: Shaded Umber Shipped Via: UPS Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 28.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Black Cherry
Weight: 44.32
Product Name: Nine Light Chandelier
UPC: 093185043757
Category: Chandeliers
Glass: Shaded Umber
Shipped Via: UPS
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365907
Product Name 2529-09-27 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details