Capital Lighting, Inc. 2729-01-27 Sconces-Single Glass 365903

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 20.75 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Cherry Weight: 4.9 Product Name: One Light Wall Bracket UPC: 093185044006 Category: Wall Brackets Glass: Shaded Umber Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 20.75 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Cherry Weight: 4.9 Product Name: One Light Wall Bracket UPC: 093185044006 Category: Wall Brackets Glass: Shaded Umber Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2729-01-27 Sconces-Single Glass - 365903 - Capital Lighting, Inc.
Columbus, OH, USA
2729-01-27 Sconces-Single Glass
365903
2729-01-27 Sconces-Single Glass 365903
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 20.75 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Cherry Weight: 4.9 Product Name: One Light Wall Bracket UPC: 093185044006 Category: Wall Brackets Glass: Shaded Umber Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 20.75
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black Cherry
Weight: 4.9
Product Name: One Light Wall Bracket
UPC: 093185044006
Category: Wall Brackets
Glass: Shaded Umber
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365903
Product Name 2729-01-27 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details