Capital Lighting, Inc. 5129-02-27 Bathroom Fixtures-Two Lights 365902

Description
PRODUCT DETAILS / SPECS Height: 10.75 Length 10.75 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Black Cherry Weight: 8.26 Product Name: Two Light Bath Bracket UPC: 093185044051 Category: Bath & Vanity Glass: Shaded Umber Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Height: 10.75 Length 10.75 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Black Cherry Weight: 8.26 Product Name: Two Light Bath Bracket UPC: 093185044051 Category: Bath & Vanity Glass: Shaded Umber Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5129-02-27 Bathroom Fixtures-Two Lights - 365902 - Capital Lighting, Inc.
Columbus, OH, USA
5129-02-27 Bathroom Fixtures-Two Lights
365902
5129-02-27 Bathroom Fixtures-Two Lights 365902
PRODUCT DETAILS / SPECS Height: 10.75 Length 10.75 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Black Cherry Weight: 8.26 Product Name: Two Light Bath Bracket UPC: 093185044051 Category: Bath & Vanity Glass: Shaded Umber Shipped Via: UPS

PRODUCT DETAILS / SPECS
Height: 10.75
Length 10.75
Extension: 7.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Black Cherry
Weight: 8.26
Product Name: Two Light Bath Bracket
UPC: 093185044051
Category: Bath & Vanity
Glass: Shaded Umber
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365902
Product Name 5129-02-27 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details