Capital Lighting, Inc. 2929-03-27 Semi-Flush Mts.-Bowl Style 365900

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Cherry Weight: 10.64 Product Name: Three Light Semi Flush Mount UPC: 093185044037 Category: Semi Flush Mounts Glass: Shaded Umber Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Cherry Weight: 10.64 Product Name: Three Light Semi Flush Mount UPC: 093185044037 Category: Semi Flush Mounts Glass: Shaded Umber Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2929-03-27 Semi-Flush Mts.-Bowl Style - 365900 - Capital Lighting, Inc.
Columbus, OH, USA
2929-03-27 Semi-Flush Mts.-Bowl Style
365900
2929-03-27 Semi-Flush Mts.-Bowl Style 365900
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Cherry Weight: 10.64 Product Name: Three Light Semi Flush Mount UPC: 093185044037 Category: Semi Flush Mounts Glass: Shaded Umber Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 13.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Black Cherry
Weight: 10.64
Product Name: Three Light Semi Flush Mount
UPC: 093185044037
Category: Semi Flush Mounts
Glass: Shaded Umber
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365900
Product Name 2929-03-27 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details