Capital Lighting, Inc. 2550-01-32 Sconces-Drum Shades 365799

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.75 Extension: 8.75 Bulb Type: A15 Qty: 1 Wattage: 60 Finish: Antique Bronze Weight: 3.15 Product Name: One Light Wall Bracket UPC: 093185043832 Category: Wall Brackets Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.75 Extension: 8.75 Bulb Type: A15 Qty: 1 Wattage: 60 Finish: Antique Bronze Weight: 3.15 Product Name: One Light Wall Bracket UPC: 093185043832 Category: Wall Brackets Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2550-01-32 Sconces-Drum Shades - 365799 - Capital Lighting, Inc.
Columbus, OH, USA
2550-01-32 Sconces-Drum Shades
365799
2550-01-32 Sconces-Drum Shades 365799
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.75 Extension: 8.75 Bulb Type: A15 Qty: 1 Wattage: 60 Finish: Antique Bronze Weight: 3.15 Product Name: One Light Wall Bracket UPC: 093185043832 Category: Wall Brackets Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 9.75
Extension: 8.75
Bulb
Type: A15
Qty: 1
Wattage: 60
Finish: Antique Bronze
Weight: 3.15
Product Name: One Light Wall Bracket
UPC: 093185043832
Category: Wall Brackets
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365799
Product Name 2550-01-32 Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details