Capital Lighting, Inc. 2554-09-32 Mid. Chandeliers-Glass Up 365798

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 30.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Antique Bronze Weight: 31.3 Product Name: Nine Light Chandelier UPC: 093185043924 Category: Chandeliers Glass: Umber Linen Shipped Via: UPS Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 30.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Antique Bronze Weight: 31.3 Product Name: Nine Light Chandelier UPC: 093185043924 Category: Chandeliers Glass: Umber Linen Shipped Via: UPS Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2554-09-32 Mid. Chandeliers-Glass Up - 365798 - Capital Lighting, Inc.
Columbus, OH, USA
2554-09-32 Mid. Chandeliers-Glass Up
365798
2554-09-32 Mid. Chandeliers-Glass Up 365798
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 30.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Antique Bronze Weight: 31.3 Product Name: Nine Light Chandelier UPC: 093185043924 Category: Chandeliers Glass: Umber Linen Shipped Via: UPS Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 30.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Antique Bronze
Weight: 31.3
Product Name: Nine Light Chandelier
UPC: 093185043924
Category: Chandeliers
Glass: Umber Linen
Shipped Via: UPS
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365798
Product Name 2554-09-32 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details