Capital Lighting, Inc. 2554-05-32 Mid. Chandeliers-Glass Up 365795

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 22.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Bronze Weight: 24.1 Product Name: Five Light Chandelier UPC: 093185043917 Category: Chandeliers Glass: Umber Linen Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 22.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Bronze Weight: 24.1 Product Name: Five Light Chandelier UPC: 093185043917 Category: Chandeliers Glass: Umber Linen Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2554-05-32 Mid. Chandeliers-Glass Up - 365795 - Capital Lighting, Inc.
Columbus, OH, USA
2554-05-32 Mid. Chandeliers-Glass Up
365795
2554-05-32 Mid. Chandeliers-Glass Up 365795
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 22.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Bronze Weight: 24.1 Product Name: Five Light Chandelier UPC: 093185043917 Category: Chandeliers Glass: Umber Linen Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 22.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Antique Bronze
Weight: 24.1
Product Name: Five Light Chandelier
UPC: 093185043917
Category: Chandeliers
Glass: Umber Linen
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365795
Product Name 2554-05-32 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details