Capital Lighting, Inc. 2550-06-32 Mid. Chandeliers-Drum Shades 365794

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 20.75 Bulb Type: A15 Qty: 6 Wattage: 60 Finish: Antique Bronze Weight: 17 Product Name: Six Light Chandelier UPC: 093185043863 Category: Chandeliers Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 20.75 Bulb Type: A15 Qty: 6 Wattage: 60 Finish: Antique Bronze Weight: 17 Product Name: Six Light Chandelier UPC: 093185043863 Category: Chandeliers Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2550-06-32 Mid. Chandeliers-Drum Shades - 365794 - Capital Lighting, Inc.
Columbus, OH, USA
2550-06-32 Mid. Chandeliers-Drum Shades
365794
2550-06-32 Mid. Chandeliers-Drum Shades 365794
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 20.75 Bulb Type: A15 Qty: 6 Wattage: 60 Finish: Antique Bronze Weight: 17 Product Name: Six Light Chandelier UPC: 093185043863 Category: Chandeliers Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 20.75
Bulb
Type: A15
Qty: 6
Wattage: 60
Finish: Antique Bronze
Weight: 17
Product Name: Six Light Chandelier
UPC: 093185043863
Category: Chandeliers
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365794
Product Name 2550-06-32 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details