Capital Lighting, Inc. 2554-01-32 Sconces-Single Glass 365792

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 3.74 Product Name: One Light Wall Bracket UPC: 093185043900 Category: Wall Brackets Glass: Umber Linen Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 3.74 Product Name: One Light Wall Bracket UPC: 093185043900 Category: Wall Brackets Glass: Umber Linen Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2554-01-32 Sconces-Single Glass - 365792 - Capital Lighting, Inc.
Columbus, OH, USA
2554-01-32 Sconces-Single Glass
365792
2554-01-32 Sconces-Single Glass 365792
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 3.74 Product Name: One Light Wall Bracket UPC: 093185043900 Category: Wall Brackets Glass: Umber Linen Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 16.00
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Weight: 3.74
Product Name: One Light Wall Bracket
UPC: 093185043900
Category: Wall Brackets
Glass: Umber Linen
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365792
Product Name 2554-01-32 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details