Capital Lighting, Inc. 2551-03-32 Semi-Flush Mts.-Drum Shade 365790

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 10.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Bronze Weight: 9.95 Product Name: Three Light Semi Flush Mount UPC: 093185043887 Category: Semi Flush Mounts Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 10.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Bronze Weight: 9.95 Product Name: Three Light Semi Flush Mount UPC: 093185043887 Category: Semi Flush Mounts Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2551-03-32 Semi-Flush Mts.-Drum Shade - 365790 - Capital Lighting, Inc.
Columbus, OH, USA
2551-03-32 Semi-Flush Mts.-Drum Shade
365790
2551-03-32 Semi-Flush Mts.-Drum Shade 365790
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 10.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Bronze Weight: 9.95 Product Name: Three Light Semi Flush Mount UPC: 093185043887 Category: Semi Flush Mounts Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 10.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique Bronze
Weight: 9.95
Product Name: Three Light Semi Flush Mount
UPC: 093185043887
Category: Semi Flush Mounts
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365790
Product Name 2551-03-32 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details