Capital Lighting, Inc. 42837PN Sconces-Pocket 365784

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 4.5 Product Name: One Light Wall Fixture UPC: 783927377881 Category: Wall Fixtures Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 4.5 Product Name: One Light Wall Fixture UPC: 783927377881 Category: Wall Fixtures Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
42837PN Sconces-Pocket - 365784 - Capital Lighting, Inc.
Columbus, OH, USA
42837PN Sconces-Pocket
365784
42837PN Sconces-Pocket 365784
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 4.5 Product Name: One Light Wall Fixture UPC: 783927377881 Category: Wall Fixtures Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 7.00
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Polished Nickel
Weight: 4.5
Product Name: One Light Wall Fixture
UPC: 783927377881
Category: Wall Fixtures
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365784
Product Name 42837PN Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details