Capital Lighting, Inc. 2555-06-55 Mid. Chandeliers-Glass Up 365771

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 23.75 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Brushed Nickel Weight: 26.9 Product Name: Six Light Chandelier UPC: 093185043351 Category: Chandeliers Glass: White Linen Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 23.75 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Brushed Nickel Weight: 26.9 Product Name: Six Light Chandelier UPC: 093185043351 Category: Chandeliers Glass: White Linen Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2555-06-55 Mid. Chandeliers-Glass Up - 365771 - Capital Lighting, Inc.
Columbus, OH, USA
2555-06-55 Mid. Chandeliers-Glass Up
365771
2555-06-55 Mid. Chandeliers-Glass Up 365771
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 23.75 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Brushed Nickel Weight: 26.9 Product Name: Six Light Chandelier UPC: 093185043351 Category: Chandeliers Glass: White Linen Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 23.75
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Brushed Nickel
Weight: 26.9
Product Name: Six Light Chandelier
UPC: 093185043351
Category: Chandeliers
Glass: White Linen
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365771
Product Name 2555-06-55 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details