Capital Lighting, Inc. 5404-05-32 Bathroom Fixtures-Five+Lights 365765

Description
PRODUCT DETAILS / SPECS Height: 7.50 Length 7.50 Extension: 8.5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Bronze Weight: 19.35 Product Name: Five Light Bath Bracket UPC: 093185044167 Category: Bath & Vanity Glass: Umber Linen Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Height: 7.50 Length 7.50 Extension: 8.5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Bronze Weight: 19.35 Product Name: Five Light Bath Bracket UPC: 093185044167 Category: Bath & Vanity Glass: Umber Linen Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5404-05-32 Bathroom Fixtures-Five+Lights - 365765 - Capital Lighting, Inc.
Columbus, OH, USA
5404-05-32 Bathroom Fixtures-Five+Lights
365765
5404-05-32 Bathroom Fixtures-Five+Lights 365765
PRODUCT DETAILS / SPECS Height: 7.50 Length 7.50 Extension: 8.5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Bronze Weight: 19.35 Product Name: Five Light Bath Bracket UPC: 093185044167 Category: Bath & Vanity Glass: Umber Linen Shipped Via: UPS

PRODUCT DETAILS / SPECS
Height: 7.50
Length 7.50
Extension: 8.5
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Antique Bronze
Weight: 19.35
Product Name: Five Light Bath Bracket
UPC: 093185044167
Category: Bath & Vanity
Glass: Umber Linen
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365765
Product Name 5404-05-32 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details