Capital Lighting, Inc. 5139-05-64 Bathroom Fixtures-Five+Lights 365764

Description
PRODUCT DETAILS / SPECS Height: 9.75 Length 9.75 Extension: 6 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Bordeaux Weight: 13.15 Product Name: Five Light Bath Bracket UPC: 093185044129 Category: Bath & Vanity Glass: White Linen Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Height: 9.75 Length 9.75 Extension: 6 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Bordeaux Weight: 13.15 Product Name: Five Light Bath Bracket UPC: 093185044129 Category: Bath & Vanity Glass: White Linen Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5139-05-64 Bathroom Fixtures-Five+Lights - 365764 - Capital Lighting, Inc.
Columbus, OH, USA
5139-05-64 Bathroom Fixtures-Five+Lights
365764
5139-05-64 Bathroom Fixtures-Five+Lights 365764
PRODUCT DETAILS / SPECS Height: 9.75 Length 9.75 Extension: 6 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Bordeaux Weight: 13.15 Product Name: Five Light Bath Bracket UPC: 093185044129 Category: Bath & Vanity Glass: White Linen Shipped Via: UPS

PRODUCT DETAILS / SPECS
Height: 9.75
Length 9.75
Extension: 6
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Bordeaux
Weight: 13.15
Product Name: Five Light Bath Bracket
UPC: 093185044129
Category: Bath & Vanity
Glass: White Linen
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365764
Product Name 5139-05-64 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details