Capital Lighting, Inc. 5141-05-32 Bathroom Fixtures-Five+Lights 365763

Description
PRODUCT DETAILS / SPECS Height: 10.75 Length 10.75 Extension: 6 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Bronze Weight: 15.2 Product Name: Five Light Bath Bracket UPC: 093185044143 Category: Bath & Vanity Glass: Square White Linen Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Height: 10.75 Length 10.75 Extension: 6 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Bronze Weight: 15.2 Product Name: Five Light Bath Bracket UPC: 093185044143 Category: Bath & Vanity Glass: Square White Linen Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5141-05-32 Bathroom Fixtures-Five+Lights - 365763 - Capital Lighting, Inc.
Columbus, OH, USA
5141-05-32 Bathroom Fixtures-Five+Lights
365763
5141-05-32 Bathroom Fixtures-Five+Lights 365763
PRODUCT DETAILS / SPECS Height: 10.75 Length 10.75 Extension: 6 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Bronze Weight: 15.2 Product Name: Five Light Bath Bracket UPC: 093185044143 Category: Bath & Vanity Glass: Square White Linen Shipped Via: UPS

PRODUCT DETAILS / SPECS
Height: 10.75
Length 10.75
Extension: 6
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Antique Bronze
Weight: 15.2
Product Name: Five Light Bath Bracket
UPC: 093185044143
Category: Bath & Vanity
Glass: Square White Linen
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365763
Product Name 5141-05-32 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details