Capital Lighting, Inc. 42276NI Flush Mounts-Bowl Style 365756

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 5.50 Bulb Type: A-19 Qty: 4 Wattage: 60 Finish: Brushed Nickel Weight: 6.7 Product Name: Four Light Flush Mount UPC: 783927382694 Category: Flush Mounts Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 5.50 Bulb Type: A-19 Qty: 4 Wattage: 60 Finish: Brushed Nickel Weight: 6.7 Product Name: Four Light Flush Mount UPC: 783927382694 Category: Flush Mounts Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
42276NI Flush Mounts-Bowl Style - 365756 - Capital Lighting, Inc.
Columbus, OH, USA
42276NI Flush Mounts-Bowl Style
365756
42276NI Flush Mounts-Bowl Style 365756
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 5.50 Bulb Type: A-19 Qty: 4 Wattage: 60 Finish: Brushed Nickel Weight: 6.7 Product Name: Four Light Flush Mount UPC: 783927382694 Category: Flush Mounts Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 5.50
Bulb
Type: A-19
Qty: 4
Wattage: 60
Finish: Brushed Nickel
Weight: 6.7
Product Name: Four Light Flush Mount
UPC: 783927382694
Category: Flush Mounts
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365756
Product Name 42276NI Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details