Capital Lighting, Inc. 42275OZ Flush Mounts-Bowl Style 365754

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 5.50 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Olde Bronze Weight: 4.6 Product Name: Three Light Flush Mount UPC: 783927382670 Category: Flush Mounts Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 5.50 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Olde Bronze Weight: 4.6 Product Name: Three Light Flush Mount UPC: 783927382670 Category: Flush Mounts Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
42275OZ Flush Mounts-Bowl Style - 365754 - Capital Lighting, Inc.
Columbus, OH, USA
42275OZ Flush Mounts-Bowl Style
365754
42275OZ Flush Mounts-Bowl Style 365754
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 5.50 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Olde Bronze Weight: 4.6 Product Name: Three Light Flush Mount UPC: 783927382670 Category: Flush Mounts Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 5.50
Bulb
Type: A-19
Qty: 3
Wattage: 60
Finish: Olde Bronze
Weight: 4.6
Product Name: Three Light Flush Mount
UPC: 783927382670
Category: Flush Mounts
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365754
Product Name 42275OZ Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details