Capital Lighting, Inc. 42547CLP Island/Pool Table-3 Light Bar 365751

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 18.00 Length 18.00 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Classic Pewter Weight: 23.3 Product Name: Three Light Chandelier UPC: 783927377942 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL Chain: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 18.00 Length 18.00 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Classic Pewter Weight: 23.3 Product Name: Three Light Chandelier UPC: 783927377942 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL Chain: 36``

Suppliers

Company
Product
Description
Supplier Links
42547CLP Island/Pool Table-3 Light Bar - 365751 - Capital Lighting, Inc.
Columbus, OH, USA
42547CLP Island/Pool Table-3 Light Bar
365751
42547CLP Island/Pool Table-3 Light Bar 365751
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 18.00 Length 18.00 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Classic Pewter Weight: 23.3 Product Name: Three Light Chandelier UPC: 783927377942 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL Chain: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 18.00
Length 18.00
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Classic Pewter
Weight: 23.3
Product Name: Three Light Chandelier
UPC: 783927377942
Category: Chandeliers
Shipped Via: UPS
Safety Rating: ETL
Chain: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365751
Product Name 42547CLP Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details