PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 23.00
Length 23.00
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Classic Pewter
Weight: 33.5
Product Name: Three Light Chandelier
UPC: 783927370158
Category: Chandeliers
Shipped Via: UPS
Safety Rating: ETL
Chain: 36``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 365750 |
| Product Name | 42548CLP Island/Pool Table-3 Light Bar |
| Application | Residential |