Capital Lighting, Inc. 2661-01-32 Mini Pendants-Rod 365749

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 55.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 24.24 Product Name: One Light Mini Pendant UPC: 093185043627 Category: Mini Pendants Glass: Umber Linen Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 55.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 24.24 Product Name: One Light Mini Pendant UPC: 093185043627 Category: Mini Pendants Glass: Umber Linen Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2661-01-32 Mini Pendants-Rod - 365749 - Capital Lighting, Inc.
Columbus, OH, USA
2661-01-32 Mini Pendants-Rod
365749
2661-01-32 Mini Pendants-Rod 365749
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 55.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 24.24 Product Name: One Light Mini Pendant UPC: 093185043627 Category: Mini Pendants Glass: Umber Linen Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 55.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Weight: 24.24
Product Name: One Light Mini Pendant
UPC: 093185043627
Category: Mini Pendants
Glass: Umber Linen
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365749
Product Name 2661-01-32 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details