Capital Lighting, Inc. 5138-02-32 Bathroom Fixtures-Two Lights 365748

Description
PRODUCT DETAILS / SPECS Height: 9.75 Length 9.75 Extension: 5.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Weight: 5.6 Product Name: Two Light Bath Bracket UPC: 093185044099 Category: Bath & Vanity Glass: White Linen Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Height: 9.75 Length 9.75 Extension: 5.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Weight: 5.6 Product Name: Two Light Bath Bracket UPC: 093185044099 Category: Bath & Vanity Glass: White Linen Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5138-02-32 Bathroom Fixtures-Two Lights - 365748 - Capital Lighting, Inc.
Columbus, OH, USA
5138-02-32 Bathroom Fixtures-Two Lights
365748
5138-02-32 Bathroom Fixtures-Two Lights 365748
PRODUCT DETAILS / SPECS Height: 9.75 Length 9.75 Extension: 5.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Weight: 5.6 Product Name: Two Light Bath Bracket UPC: 093185044099 Category: Bath & Vanity Glass: White Linen Shipped Via: UPS

PRODUCT DETAILS / SPECS
Height: 9.75
Length 9.75
Extension: 5.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Bronze
Weight: 5.6
Product Name: Two Light Bath Bracket
UPC: 093185044099
Category: Bath & Vanity
Glass: White Linen
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365748
Product Name 5138-02-32 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details