Capital Lighting, Inc. 2562-09-55 Mid. Chandeliers-Drum Shades 365742

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 30.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Brushed Nickel Product Name: Chandelier Category: Chandeliers Shipped Via: NO Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 30.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Brushed Nickel Product Name: Chandelier Category: Chandeliers Shipped Via: NO Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2562-09-55 Mid. Chandeliers-Drum Shades - 365742 - Capital Lighting, Inc.
Columbus, OH, USA
2562-09-55 Mid. Chandeliers-Drum Shades
365742
2562-09-55 Mid. Chandeliers-Drum Shades 365742
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 30.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Brushed Nickel Product Name: Chandelier Category: Chandeliers Shipped Via: NO Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 30.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Brushed Nickel
Product Name: Chandelier
Category: Chandeliers
Shipped Via: NO
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365742
Product Name 2562-09-55 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details