Capital Lighting, Inc. 2562-06-55 Mid. Chandeliers-Drum Shades 365740

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 23.75 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Brushed Nickel Weight: 15.5 Product Name: Six Light Chandelier UPC: 093185043122 Category: Chandeliers Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 23.75 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Brushed Nickel Weight: 15.5 Product Name: Six Light Chandelier UPC: 093185043122 Category: Chandeliers Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2562-06-55 Mid. Chandeliers-Drum Shades - 365740 - Capital Lighting, Inc.
Columbus, OH, USA
2562-06-55 Mid. Chandeliers-Drum Shades
365740
2562-06-55 Mid. Chandeliers-Drum Shades 365740
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 23.75 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Brushed Nickel Weight: 15.5 Product Name: Six Light Chandelier UPC: 093185043122 Category: Chandeliers Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 23.75
Bulb
Type: Medium
Qty: 6
Wattage: 75
Finish: Brushed Nickel
Weight: 15.5
Product Name: Six Light Chandelier
UPC: 093185043122
Category: Chandeliers
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365740
Product Name 2562-06-55 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details