Capital Lighting, Inc. 2978OZW Island/Pool Table-2 Light Bar 365730

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 17.50 Length 17.50 Bulb Qty: 2 Wattage: 75 Finish: Olde Bronze Weight: 14 Product Name: Two Light Island Pendant UPC: 783927383295 Category: Island Pendants Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 17.50 Length 17.50 Bulb Qty: 2 Wattage: 75 Finish: Olde Bronze Weight: 14 Product Name: Two Light Island Pendant UPC: 783927383295 Category: Island Pendants Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
2978OZW Island/Pool Table-2 Light Bar - 365730 - Capital Lighting, Inc.
Columbus, OH, USA
2978OZW Island/Pool Table-2 Light Bar
365730
2978OZW Island/Pool Table-2 Light Bar 365730
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 17.50 Length 17.50 Bulb Qty: 2 Wattage: 75 Finish: Olde Bronze Weight: 14 Product Name: Two Light Island Pendant UPC: 783927383295 Category: Island Pendants Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 14.75
Height: 17.50
Length 17.50
Bulb
Qty: 2
Wattage: 75
Finish: Olde Bronze
Weight: 14
Product Name: Two Light Island Pendant
UPC: 783927383295
Category: Island Pendants
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365730
Product Name 2978OZW Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details