Capital Lighting, Inc. 42244OZ Pendants-Bowl Style 365726

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 20.25 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Olde Bronze Weight: 9 Product Name: Four Light Inverted Pendant UPC: 783927379144 Category: Inverted Pendants Shipped Via: UPS Safety Rating: ETL Chain: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 20.25 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Olde Bronze Weight: 9 Product Name: Four Light Inverted Pendant UPC: 783927379144 Category: Inverted Pendants Shipped Via: UPS Safety Rating: ETL Chain: 36``

Suppliers

Company
Product
Description
Supplier Links
42244OZ Pendants-Bowl Style - 365726 - Capital Lighting, Inc.
Columbus, OH, USA
42244OZ Pendants-Bowl Style
365726
42244OZ Pendants-Bowl Style 365726
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 20.25 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Olde Bronze Weight: 9 Product Name: Four Light Inverted Pendant UPC: 783927379144 Category: Inverted Pendants Shipped Via: UPS Safety Rating: ETL Chain: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 20.25
Bulb
Type: A-19
Qty: 4
Wattage: 100
Finish: Olde Bronze
Weight: 9
Product Name: Four Light Inverted Pendant
UPC: 783927379144
Category: Inverted Pendants
Shipped Via: UPS
Safety Rating: ETL
Chain: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365726
Product Name 42244OZ Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details