Capital Lighting, Inc. 42244NI Pendants-Bowl Style 365724

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 20.25 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 9 Product Name: Four Light Inverted Pendant UPC: 783927378796 Category: Inverted Pendants Shipped Via: UPS Safety Rating: ETL Chain: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 20.25 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 9 Product Name: Four Light Inverted Pendant UPC: 783927378796 Category: Inverted Pendants Shipped Via: UPS Safety Rating: ETL Chain: 36``

Suppliers

Company
Product
Description
Supplier Links
42244NI Pendants-Bowl Style - 365724 - Capital Lighting, Inc.
Columbus, OH, USA
42244NI Pendants-Bowl Style
365724
42244NI Pendants-Bowl Style 365724
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 20.25 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 9 Product Name: Four Light Inverted Pendant UPC: 783927378796 Category: Inverted Pendants Shipped Via: UPS Safety Rating: ETL Chain: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 20.25
Bulb
Type: A-19
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Weight: 9
Product Name: Four Light Inverted Pendant
UPC: 783927378796
Category: Inverted Pendants
Shipped Via: UPS
Safety Rating: ETL
Chain: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365724
Product Name 42244NI Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details