Capital Lighting, Inc. 42245OZ Semi-Flush Mts.-Bowl Style 365721

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 9.50 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 6 Product Name: Three Light Semi Flush UPC: 783927379151 Category: Semi-Flush Shipped Via: UPS Safety Rating: ETL Chain: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 9.50 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 6 Product Name: Three Light Semi Flush UPC: 783927379151 Category: Semi-Flush Shipped Via: UPS Safety Rating: ETL Chain: 36``

Suppliers

Company
Product
Description
Supplier Links
42245OZ Semi-Flush Mts.-Bowl Style - 365721 - Capital Lighting, Inc.
Columbus, OH, USA
42245OZ Semi-Flush Mts.-Bowl Style
365721
42245OZ Semi-Flush Mts.-Bowl Style 365721
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 9.50 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 6 Product Name: Three Light Semi Flush UPC: 783927379151 Category: Semi-Flush Shipped Via: UPS Safety Rating: ETL Chain: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 9.50
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Olde Bronze
Weight: 6
Product Name: Three Light Semi Flush
UPC: 783927379151
Category: Semi-Flush
Shipped Via: UPS
Safety Rating: ETL
Chain: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365721
Product Name 42245OZ Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details