Capital Lighting, Inc. 5338CH Bathroom Fixtures-Four Lights 365718

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 8.00 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Chrome Weight: 6.85 Product Name: Four Light Bath Light UPC: 783927371735 Category: Bath Fixtures Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 8.00 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Chrome Weight: 6.85 Product Name: Four Light Bath Light UPC: 783927371735 Category: Bath Fixtures Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5338CH Bathroom Fixtures-Four Lights - 365718 - Capital Lighting, Inc.
Columbus, OH, USA
5338CH Bathroom Fixtures-Four Lights
365718
5338CH Bathroom Fixtures-Four Lights 365718
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 8.00 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Chrome Weight: 6.85 Product Name: Four Light Bath Light UPC: 783927371735 Category: Bath Fixtures Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 8.00
Bulb
Type: A-19
Qty: 4
Wattage: 100
Finish: Chrome
Weight: 6.85
Product Name: Four Light Bath Light
UPC: 783927371735
Category: Bath Fixtures
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365718
Product Name 5338CH Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details