Capital Lighting, Inc. 5177OZW Bathroom Fixtures-Two Lights 365716

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 7.00 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 3.15 Product Name: Two Light Bath Light UPC: 783927383370 Category: Bath Fixtures Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 7.00 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 3.15 Product Name: Two Light Bath Light UPC: 783927383370 Category: Bath Fixtures Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5177OZW Bathroom Fixtures-Two Lights - 365716 - Capital Lighting, Inc.
Columbus, OH, USA
5177OZW Bathroom Fixtures-Two Lights
365716
5177OZW Bathroom Fixtures-Two Lights 365716
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 7.00 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 3.15 Product Name: Two Light Bath Light UPC: 783927383370 Category: Bath Fixtures Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 7.00
Bulb
Type: A-19
Qty: 2
Wattage: 100
Finish: Olde Bronze
Weight: 3.15
Product Name: Two Light Bath Light
UPC: 783927383370
Category: Bath Fixtures
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365716
Product Name 5177OZW Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details