Capital Lighting, Inc. 5336CH Bathroom Fixtures-Two Lights 365712

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.00 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Chrome Weight: 2.5 Product Name: Two Light Bath Light UPC: 783927371759 Category: Bath Fixtures Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.00 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Chrome Weight: 2.5 Product Name: Two Light Bath Light UPC: 783927371759 Category: Bath Fixtures Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5336CH Bathroom Fixtures-Two Lights - 365712 - Capital Lighting, Inc.
Columbus, OH, USA
5336CH Bathroom Fixtures-Two Lights
365712
5336CH Bathroom Fixtures-Two Lights 365712
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.00 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Chrome Weight: 2.5 Product Name: Two Light Bath Light UPC: 783927371759 Category: Bath Fixtures Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 8.00
Bulb
Type: A-19
Qty: 2
Wattage: 100
Finish: Chrome
Weight: 2.5
Product Name: Two Light Bath Light
UPC: 783927371759
Category: Bath Fixtures
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365712
Product Name 5336CH Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details