Capital Lighting, Inc. 5179OZW Bathroom Fixtures-Four Lights 365711

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 7.00 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Olde Bronze Weight: 6.35 Product Name: Four Light Bath Light UPC: 783927383356 Category: Bath Fixtures Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 7.00 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Olde Bronze Weight: 6.35 Product Name: Four Light Bath Light UPC: 783927383356 Category: Bath Fixtures Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5179OZW Bathroom Fixtures-Four Lights - 365711 - Capital Lighting, Inc.
Columbus, OH, USA
5179OZW Bathroom Fixtures-Four Lights
365711
5179OZW Bathroom Fixtures-Four Lights 365711
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 7.00 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Olde Bronze Weight: 6.35 Product Name: Four Light Bath Light UPC: 783927383356 Category: Bath Fixtures Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 29.50
Height: 7.00
Bulb
Type: A-19
Qty: 4
Wattage: 100
Finish: Olde Bronze
Weight: 6.35
Product Name: Four Light Bath Light
UPC: 783927383356
Category: Bath Fixtures
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365711
Product Name 5179OZW Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2174368 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details