Capital Lighting, Inc. 42047CH Mini Pendants-Rod 365708

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 17.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Chrome Weight: 5.9 Product Name: One Light Pendant UPC: 783927378932 Category: Pendants Shipped Via: UPS Safety Rating: ETL Chain: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 17.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Chrome Weight: 5.9 Product Name: One Light Pendant UPC: 783927378932 Category: Pendants Shipped Via: UPS Safety Rating: ETL Chain: 36``

Suppliers

Company
Product
Description
Supplier Links
42047CH Mini Pendants-Rod - 365708 - Capital Lighting, Inc.
Columbus, OH, USA
42047CH Mini Pendants-Rod
365708
42047CH Mini Pendants-Rod 365708
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 17.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Chrome Weight: 5.9 Product Name: One Light Pendant UPC: 783927378932 Category: Pendants Shipped Via: UPS Safety Rating: ETL Chain: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 17.00
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Chrome
Weight: 5.9
Product Name: One Light Pendant
UPC: 783927378932
Category: Pendants
Shipped Via: UPS
Safety Rating: ETL
Chain: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365708
Product Name 42047CH Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details