Capital Lighting, Inc. 42037PN Pendants-Glass Down 365702

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 29.25 Length 29.25 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Polished Nickel Weight: 13 Product Name: Two Light Chandelier UPC: 783927370240 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL Chain: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 29.25 Length 29.25 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Polished Nickel Weight: 13 Product Name: Two Light Chandelier UPC: 783927370240 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL Chain: 36``

Suppliers

Company
Product
Description
Supplier Links
42037PN Pendants-Glass Down - 365702 - Capital Lighting, Inc.
Columbus, OH, USA
42037PN Pendants-Glass Down
365702
42037PN Pendants-Glass Down 365702
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 29.25 Length 29.25 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Polished Nickel Weight: 13 Product Name: Two Light Chandelier UPC: 783927370240 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL Chain: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 29.25
Length 29.25
Bulb
Type: A-19
Qty: 2
Wattage: 100
Finish: Polished Nickel
Weight: 13
Product Name: Two Light Chandelier
UPC: 783927370240
Category: Chandeliers
Shipped Via: UPS
Safety Rating: ETL
Chain: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365702
Product Name 42037PN Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details