Capital Lighting, Inc. 9538BRZ Exterior -Ceiling Mount 365701

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 6.25 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Brushed Bronze Weight: 5.5 Product Name: Three Light Outdoor Fixture UPC: 783927370004 Category: Outdoor Ceiling Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 6.25 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Brushed Bronze Weight: 5.5 Product Name: Three Light Outdoor Fixture UPC: 783927370004 Category: Outdoor Ceiling Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9538BRZ Exterior -Ceiling Mount - 365701 - Capital Lighting, Inc.
Columbus, OH, USA
9538BRZ Exterior -Ceiling Mount
365701
9538BRZ Exterior -Ceiling Mount 365701
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 6.25 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Brushed Bronze Weight: 5.5 Product Name: Three Light Outdoor Fixture UPC: 783927370004 Category: Outdoor Ceiling Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 6.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Brushed Bronze
Weight: 5.5
Product Name: Three Light Outdoor Fixture
UPC: 783927370004
Category: Outdoor Ceiling
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365701
Product Name 9538BRZ Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details