Capital Lighting, Inc. 49462BRZ Exterior -Wall Mount 365699

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Bronze Weight: 7 Product Name: Two Light Outdoor Fixture UPC: 783927369961 Category: Outdoor Wall Lanterns Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Bronze Weight: 7 Product Name: Two Light Outdoor Fixture UPC: 783927369961 Category: Outdoor Wall Lanterns Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
49462BRZ Exterior -Wall Mount - 365699 - Capital Lighting, Inc.
Columbus, OH, USA
49462BRZ Exterior -Wall Mount
365699
49462BRZ Exterior -Wall Mount 365699
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Bronze Weight: 7 Product Name: Two Light Outdoor Fixture UPC: 783927369961 Category: Outdoor Wall Lanterns Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 18.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Brushed Bronze
Weight: 7
Product Name: Two Light Outdoor Fixture
UPC: 783927369961
Category: Outdoor Wall Lanterns
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365699
Product Name 49462BRZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details