Capital Lighting, Inc. 65367 Semi-Flush Mts.-Bowl Style 365698

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.25 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Olde Bronze Weight: 5.85 Product Name: One Light Semi Flush UPC: 783927378109 Category: Semi-Flush Shipped Via: UPS Safety Rating: ETLR
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.25 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Olde Bronze Weight: 5.85 Product Name: One Light Semi Flush UPC: 783927378109 Category: Semi-Flush Shipped Via: UPS Safety Rating: ETLR

Suppliers

Company
Product
Description
Supplier Links
65367 Semi-Flush Mts.-Bowl Style - 365698 - Capital Lighting, Inc.
Columbus, OH, USA
65367 Semi-Flush Mts.-Bowl Style
365698
65367 Semi-Flush Mts.-Bowl Style 365698
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.25 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Olde Bronze Weight: 5.85 Product Name: One Light Semi Flush UPC: 783927378109 Category: Semi-Flush Shipped Via: UPS Safety Rating: ETLR

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 10.25
Bulb
Type: A-19
Qty: 1
Wattage: 75
Finish: Olde Bronze
Weight: 5.85
Product Name: One Light Semi Flush
UPC: 783927378109
Category: Semi-Flush
Shipped Via: UPS
Safety Rating: ETLR

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365698
Product Name 65367 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details