Capital Lighting, Inc. 49463BRZ Exterior -Wall Mount 365697

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Bronze Product Name: Three Light Outdoor Fixture UPC: 783927369978 Category: Outdoor Wall Lanterns Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Bronze Product Name: Three Light Outdoor Fixture UPC: 783927369978 Category: Outdoor Wall Lanterns Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
49463BRZ Exterior -Wall Mount - 365697 - Capital Lighting, Inc.
Columbus, OH, USA
49463BRZ Exterior -Wall Mount
365697
49463BRZ Exterior -Wall Mount 365697
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Bronze Product Name: Three Light Outdoor Fixture UPC: 783927369978 Category: Outdoor Wall Lanterns Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 21.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Brushed Bronze
Product Name: Three Light Outdoor Fixture
UPC: 783927369978
Category: Outdoor Wall Lanterns
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365697
Product Name 49463BRZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details