Capital Lighting, Inc. 49465BRZ Exterior -Hanging 365696

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Bronze Weight: 8 Product Name: Three Light Outdoor Fixture UPC: 783927369985 Category: Outdoor Ceiling Shipped Via: UPS Safety Rating: ETL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Bronze Weight: 8 Product Name: Three Light Outdoor Fixture UPC: 783927369985 Category: Outdoor Ceiling Shipped Via: UPS Safety Rating: ETL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
49465BRZ Exterior -Hanging - 365696 - Capital Lighting, Inc.
Columbus, OH, USA
49465BRZ Exterior -Hanging
365696
49465BRZ Exterior -Hanging 365696
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Bronze Weight: 8 Product Name: Three Light Outdoor Fixture UPC: 783927369985 Category: Outdoor Ceiling Shipped Via: UPS Safety Rating: ETL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 19.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Brushed Bronze
Weight: 8
Product Name: Three Light Outdoor Fixture
UPC: 783927369985
Category: Outdoor Ceiling
Shipped Via: UPS
Safety Rating: ETL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365696
Product Name 49465BRZ Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details